Aero-Electric Connector, Inc.
Unspecified Connectors
AE324WE26PN
Description
AE3 6C 6#12 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 6C 6#12 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 6C 6#12 Pin J/n Recp Aero Electric
24AH9097
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE324WE26PN |
Conesys Aero-Electric AE324WE26PN |
24AH9097 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 6C 6#12 Pin J/n Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details