AE320KC98PN -- AE3 10C 10#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae3 10C 10#20 Pin Recp Aero Electric
AE320KC98PN
Description
AE3 10C 10#20 PIN RECP
Description
AE3 10C 10#20 PIN RECP
Suppliers
Ae3 10C 10#20 Pin Recp Aero Electric
99AJ6929
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99AJ6929 |
|
Product Name
|
Ae3 10C 10#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers