Aero-Electric Connector, Inc.
Ae2 61C 61#20 Pin Plug Aero Electric
AE284T24F61PA
Description
AE2 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 61C 61#20 Pin Plug Aero Electric
24AH5274
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE284T24F61PA |
24AH5274 |
|
Product Name
|
|
Ae2 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers