Aero-Electric Connector, Inc.
Ae2 32C 32#20 Pin Plug Aero Electric
AE273T18F32AC
Description
AE2 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 32C 32#20 Pin Plug Aero Electric
24AH3487
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE273T18F32AC |
24AH3487 |
|
Product Name
|
|
Ae2 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details