Aero-Electric Connector, Inc.
Ae2 5C 5#16 Pin Recp Aero Electric
AE273T14F5P
Description
AE2 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 5C 5#16 Pin Recp Aero Electric
24AH3166
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE273T14F5P |
24AH3166 |
|
Product Name
|
|
Ae2 5C 5#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector; D-Sub Connector
Geometry
Straight
Termination
Crimp
View Details