Aero-Electric Connector, Inc.
Ae1 18C 18#20 Pin Plug Aero Electric
AE167T15B18A
Description
AE1 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae1 18C 18#20 Pin Plug Aero Electric
24AH0383
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE167T15B18A |
24AH0383 |
|
Product Name
|
|
Ae1 18C 18#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details