Aero-Electric Connector, Inc.
Ae1 11C 11#16 Pin Recp Aero Electric
AE166T19B11P
Description
AE1 11C 11#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 11C 11#16 Pin Recp Aero Electric
24AH0103
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE166T19B11P |
24AH0103 |
|
Product Name
|
|
Ae1 11C 11#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
View Details