Aero-Electric Connector, Inc.
Ae1 6C 6#20 Pin Recp Aero Electric
AE105E11B98PA
Description
AE1 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#20 Pin Recp Aero Electric
23AH9055
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE105E11B98PA |
23AH9055 |
|
Product Name
|
|
Ae1 6C 6#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Straight
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details