CONEC D - Sub Connectors - 241A17110X 241A17110X

Description
Manufacturer: Conec Win Source Part Number: 1001908-241A17110X Number of Positions: 26 Color: Black Features: Filter, Ground Strap, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub, High Density Voltage Rating: 100V Current Rating: 3A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Backset Spacing: 0.314" (7.98mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1001908-241A17110X Number of Positions: 26 Color: Black Features: Filter, Ground Strap, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub, High Density Voltage Rating: 100V Current Rating: 3A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Backset Spacing: 0.314" (7.98mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 241A17110X - 1001908-241A17110X - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 241A17110X
1001908-241A17110X
D - Sub Connectors - 241A17110X 1001908-241A17110X
Manufacturer: Conec Win Source Part Number: 1001908-241A17110X Number of Positions: 26 Color: Black Features: Filter, Ground Strap, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub, High Density Voltage Rating: 100V Current Rating: 3A Ingress Protection: IP20 Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Backset Spacing: 0.314" (7.98mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Conec
Win Source Part Number: 1001908-241A17110X
Number of Positions: 26
Color: Black
Features: Filter, Ground Strap, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Connector Style: D-Sub, High Density
Voltage Rating: 100V
Current Rating: 3A
Ingress Protection: IP20
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 2 (DA, A) High Density
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 85°C
Backset Spacing: 0.314" (7.98mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Connectors; D-Subminiature Connectors - 241A17110X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
241A17110X
Connectors; D-Subminiature Connectors 241A17110X
D SUB FILTER PLUG CONN STD DWV

D SUB FILTER PLUG CONN STD DWV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1001908-241A17110X 241A17110X
Product Name D - Sub Connectors - 241A17110X Connectors; D-Subminiature Connectors
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details