CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 165X10839X

Description
Win Source Part Number: 1339233-165X10839X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Series: 165X Number of Positions: 25 Color: Silver Features: Cover Package: Box Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Zinc Die Cast Plating: Nickel Cable Exit: 45°, 180° Hardware: Assembly Hardware ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Conec Base Product Number: 165X108
Request a Quote Datasheet
Description
Win Source Part Number: 1339233-165X10839X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Series: 165X Number of Positions: 25 Color: Silver Features: Cover Package: Box Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Zinc Die Cast Plating: Nickel Cable Exit: 45°, 180° Hardware: Assembly Hardware ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Conec Base Product Number: 165X108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1339233-165X10839X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1339233-165X10839X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1339233-165X10839X
Win Source Part Number: 1339233-165X10839X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Series: 165X Number of Positions: 25 Color: Silver Features: Cover Package: Box Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Zinc Die Cast Plating: Nickel Cable Exit: 45°, 180° Hardware: Assembly Hardware ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Conec Base Product Number: 165X108

Win Source Part Number: 1339233-165X10839X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Series: 165X
Number of Positions: 25
Color: Silver
Features: Cover
Package: Box
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 1
Material: Zinc Die Cast
Plating: Nickel
Cable Exit: 45°, 180°
Hardware: Assembly Hardware
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Conec
Base Product Number: 165X108

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 165X10839X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
165X10839X
Connectors; D-Subminiature Connectors 165X10839X
METAL HOOD VARIABLE CABLE ENTRY 25 POS

METAL HOOD VARIABLE CABLE ENTRY 25 POS

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1339233-165X10839X 165X10839X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Connectors; D-Subminiature Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 8638PPS4006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
5 suppliers
Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers