Amphenol Communications Solutions D-Subminiature 8638PPS4006LF

Description
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Solder Bucket 40A, >500 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPS4006LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Solder Bucket 40A, >500 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPS4006LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - 8638PPS4006LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
8638PPS4006LF
D-Subminiature 8638PPS4006LF
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Solder Bucket 40A, >500 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPS4006LF.

D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Contacts 8638 Pin Solder Bucket 40A, >500 Cycles, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number 8638PPS4006LF.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 8638PPS4006LF - 793617-8638PPS4006LF - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 8638PPS4006LF
793617-8638PPS4006LF
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 8638PPS4006LF 793617-8638PPS4006LF
Manufacturer: Amphenol FCI Win Source Part Number: 793617-8638PPS4006LF Series: 8638 Packaging: Reel package Type: Power Contact Type: Male Pin Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Wire Gauge: 8 AWG Contact Termination: Solder Cup Contact Material: Copper Alloy Termination Finish: Tin Family Name: D-SUB Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 131 C 10049 X; 09 69 281 7420; ; 8638-PPS-4006; Country of Origin: France Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 793617-8638PPS4006LF
Series: 8638
Packaging: Reel package
Type: Power
Contact Type: Male Pin
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Wire Gauge: 8 AWG
Contact Termination: Solder Cup
Contact Material: Copper Alloy
Termination Finish: Tin
Family Name: D-SUB
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 131 C 10049 X; 09 69 281 7420; ; 8638-PPS-4006;
Country of Origin: France
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
DSUB POWER CONTACT-8638PPS4006L F

DSUB POWER CONTACT-8638PPS4006LF

Buy Now
D-Sub, D-Shaped Connector Contacts - 8638PPS4006LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Contacts
8638PPS4006LF-ND
D-Sub, D-Shaped Connector Contacts 8638PPS4006LF-ND
D-Sub Contact Male Pin Gold 8 AWG Solder Cup Machined

D-Sub Contact Male Pin Gold 8 AWG Solder Cup Machined

Buy Now Datasheet
Dsub Power Contact / Bulk Rohs Compliant Amphenol Communications Solutions - 63K0585 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Power Contact / Bulk Rohs Compliant Amphenol Communications Solutions
63K0585
Dsub Power Contact / Bulk Rohs Compliant Amphenol Communications Solutions 63K0585
DSUB POWER CONTACT / Bulk RoHS Compliant: Yes

DSUB POWER CONTACT / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8638PPS4006LF 793617-8638PPS4006LF 8638PPS4006LF 8638PPS4006LF-ND 63K0585
Product Name D-Subminiature D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 8638PPS4006LF Contacts D-Sub, D-Shaped Connector Contacts Dsub Power Contact / Bulk Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting N/A
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD015SCH230 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
D-Sub Accessories - 86553140TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers