CONEC D - Sub Connectors - 164A19799X 164A19799X

Description
Manufacturer: Conec Win Source Part Number: 1011059-164A19799X Number of Positions: 9, 9 Color: Black Features: Board Lock, Mounting Brackets Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub - Stacked Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1011059-164A19799X Number of Positions: 9, 9 Color: Black Features: Board Lock, Mounting Brackets Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub - Stacked Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 164A19799X - 1011059-164A19799X - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 164A19799X
1011059-164A19799X
D - Sub Connectors - 164A19799X 1011059-164A19799X
Manufacturer: Conec Win Source Part Number: 1011059-164A19799X Number of Positions: 9, 9 Color: Black Features: Board Lock, Mounting Brackets Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Connector Style: D-Sub - Stacked Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 10

Manufacturer: Conec
Win Source Part Number: 1011059-164A19799X
Number of Positions: 9, 9
Color: Black
Features: Board Lock, Mounting Brackets
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Connector Style: D-Sub - Stacked
Voltage Rating: 125V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Flange Feature: Mating Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Backset Spacing: 0.283" (7.20mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 164A19799X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
164A19799X
Connectors; D-Subminiature Connectors 164A19799X
D SUB CONN STD DUAL PORT ANGLED 9 POS

D SUB CONN STD DUAL PORT ANGLED 9 POS

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1011059-164A19799X 164A19799X
Product Name D - Sub Connectors - 164A19799X Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details