CONEC D - SUB, D - SHAPED connectors - 163A18569X 163A18569X

Description
Manufacturer: Conec Win Source Part Number: 810819-163A18569X Packaging: Bulk Number of Positions: 50 Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 5 (DD, D) Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 810819-163A18569X Packaging: Bulk Number of Positions: 50 Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 5 (DD, D) Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 163A18569X - 810819-163A18569X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 163A18569X
810819-163A18569X
D - SUB, D - SHAPED connectors - 163A18569X 810819-163A18569X
Manufacturer: Conec Win Source Part Number: 810819-163A18569X Packaging: Bulk Number of Positions: 50 Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 5 (DD, D) Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.283" (7.20mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A

Manufacturer: Conec
Win Source Part Number: 810819-163A18569X
Packaging: Bulk
Number of Positions: 50
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 5 (DD, D)
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.283" (7.20mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A

Buy Now
Singapore, Singapore
Electronic Connector
439-163A18569X
Electronic Connector 439-163A18569X
D Subminiature Connector, 50 Contact(s), Male, Solder Terminal, Plug, ROHS COMPLIANT Product overview: 163A18569X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-163A18569X can be used for catalog matching and distributor lookup.

D Subminiature Connector, 50 Contact(s), Male, Solder Terminal, Plug, ROHS COMPLIANT Product overview: 163A18569X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-163A18569X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors; D-Subminiature Connectors - 163A18569X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
163A18569X
Connectors; D-Subminiature Connectors 163A18569X
D SUB CONN STD SOLDER PIN ANGLED 9 POS

D SUB CONN STD SOLDER PIN ANGLED 9 POS

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 810819-163A18569X 439-163A18569X 163A18569X
Product Name D - SUB, D - SHAPED connectors - 163A18569X Electronic Connector Connectors; D-Subminiature Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details