CONEC D - SUB, D - SHAPED connectors - 163A16959X 163A16959X

Description
Manufacturer: Conec Win Source Part Number: 766655-163A16959X Series: 163A Packaging: Bulk Number of Positions: 26 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 60V Current Rating: 3A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Family Name: 163A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): L717HDAH26POL2RM5C30 9; L717HDAH26POL2RM5; DD26M30000; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766655-163A16959X Series: 163A Packaging: Bulk Number of Positions: 26 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 60V Current Rating: 3A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Family Name: 163A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): L717HDAH26POL2RM5C30 9; L717HDAH26POL2RM5; DD26M30000; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 163A16959X - 766655-163A16959X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 163A16959X
766655-163A16959X
D - SUB, D - SHAPED connectors - 163A16959X 766655-163A16959X
Manufacturer: Conec Win Source Part Number: 766655-163A16959X Series: 163A Packaging: Bulk Number of Positions: 26 Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 60V Current Rating: 3A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Family Name: 163A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): L717HDAH26POL2RM5C30 9; L717HDAH26POL2RM5; DD26M30000; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Conec
Win Source Part Number: 766655-163A16959X
Series: 163A
Packaging: Bulk
Number of Positions: 26
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 60V
Current Rating: 3A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 2 (DA, A) High Density
Family Name: 163A
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): L717HDAH26POL2RM5C309; L717HDAH26POL2RM5; DD26M30000;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 163A16959X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
163A16959X
Connectors; D-Subminiature Connectors 163A16959X
D SUB CONN HIGH DENSITY SOLDER PIN 26POS

D SUB CONN HIGH DENSITY SOLDER PIN 26POS

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 766655-163A16959X 163A16959X
Product Name D - SUB, D - SHAPED connectors - 163A16959X Connectors; D-Subminiature Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details