CONEC D - Sub Connectors - 163A14449X 163A14449X

Description
Manufacturer: Conec Win Source Part Number: 1011014-163A14449X Packaging: Bulk Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Connector Style: D-Sub Voltage Rating: 125V Current Rating: 5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Flange Feature: Board Side (M3); Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1011014-163A14449X Packaging: Bulk Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Connector Style: D-Sub Voltage Rating: 125V Current Rating: 5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Flange Feature: Board Side (M3); Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 163A14449X - 1011014-163A14449X - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 163A14449X
1011014-163A14449X
D - Sub Connectors - 163A14449X 1011014-163A14449X
Manufacturer: Conec Win Source Part Number: 1011014-163A14449X Packaging: Bulk Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Connector Style: D-Sub Voltage Rating: 125V Current Rating: 5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Flange Feature: Board Side (M3); Mating Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Conec
Win Source Part Number: 1011014-163A14449X
Packaging: Bulk
Number of Positions: 15
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 5A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Flange Feature: Board Side (M3); Mating Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 2 (DA, A)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 163A14449X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
163A14449X
Connectors; D-Subminiature Connectors 163A14449X
D SUB CONN STD SOLDER PIN STRAIGHT 15POS

D SUB CONN STD SOLDER PIN STRAIGHT 15POS

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1011014-163A14449X 163A14449X
Product Name D - Sub Connectors - 163A14449X Connectors; D-Subminiature Connectors
Termination Solder Solder
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details