CONEC Backplane Connectors - 121A10349X 121A10349X

Description
Manufacturer: Conec Win Source Part Number: 766607-121A10349X Packaging: Bulk Number of Positions: 48 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: C/2 Level, Class: 3 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766607-121A10349X Packaging: Bulk Number of Positions: 48 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: C/2 Level, Class: 3 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 121A10349X - 766607-121A10349X - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 121A10349X
766607-121A10349X
Backplane Connectors - 121A10349X 766607-121A10349X
Manufacturer: Conec Win Source Part Number: 766607-121A10349X Packaging: Bulk Number of Positions: 48 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: C/2 Level, Class: 3 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Conec
Win Source Part Number: 766607-121A10349X
Packaging: Bulk
Number of Positions: 48
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header, Male Pins
Number of Positions Loaded: 16
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Current Rating: 2A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: C/2
Level, Class: 3
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Backplane Connectors - DIN 41612 - 121A10349X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
121A10349X
Backplane Connectors - DIN 41612 121A10349X
CONN DIN HDR 48POS PCB RA GOLD

CONN DIN HDR 48POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 766607-121A10349X 121A10349X
Product Name Backplane Connectors - 121A10349X Backplane Connectors - DIN 41612
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers