160W. Desktop Style. Universal Input. Single Output Voltage. ITE.
| Condor Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | S-48V0-3A3-IDG30 |
| Product Name | Switching Power Supplies |
| Type | AC / DC Adapter; Computer Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications |
| Operating Temperature | 0 to 40 C (32 to 104 F) |