Condor Electronics, Inc. Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage S-24V0-4A0-IDG30

Description
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs
Description
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs

Suppliers

Company
Product
Description
Supplier Links
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage - S-24V0-4A0-IDG30 - Condor Electronics, Inc.
San Jose, CA, USA
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage
S-24V0-4A0-IDG30
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage S-24V0-4A0-IDG30
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs

New 96W Desktop power supply. Universal input. Single output voltage.

Notes:

  • Approvals: UL/CUL/FCC/PSE/BS/C-TICK/S-MARK/TUV/WEEE/ROHS/V
  • Meets Energy Efficiency Level V Standards/ ErP Stage 2
  • Unit Weight: 1.07 lbs
  • Carton Quantity: 30 pcs
Supplier's Site

Technical Specifications

  Condor Electronics, Inc.
Product Category Power Supplies
Product Number S-24V0-4A0-IDG30
Product Name Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage
Type AC / DC Adapter; Computer Power Supply; Medical Power Supply
Applications Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS, WEEE
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-25-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details