Male (2 Conductor)Inlet to Two Female (2 Conductor) Power Cordset RoHS
| Condor Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | MIEC(2W)-IEC(2W)/2L-1.5FT |
| Product Name | AC Power Cords |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 2 |
| Male End Type | IEC-320-C8 |
IEC/UL 62368-1
PVC, black