Israel Power Cord (3 conductor) RoHS
| Condor Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | IEC-ISR CORDSET |
| Product Name | AC Power Cords |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | S132 ISRAELI |
IEC/UL 62368-1
PVC, black