Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
CONDOR ELECTRONICS, INC.
IEC(2W)-IND CORDSET -- AC POWER CORDS
Condor Electronics, Inc.
AC Power Cords
IEC(2W)-IND CORDSET
Description
Indian/ South African Power Cord (2 conductor) RoHS
Condor Electronics, Inc.
Done
Datasheet
Description
Indian/ South African Power Cord (2 conductor) RoHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Condor Electronics, Inc.
San Jose, CA, USA
AC Power Cords
IEC(2W)-IND CORDSET
AC Power Cords
IEC(2W)-IND CORDSET
Indian/ South African Power Cord (2 conductor) RoHS
Indian/ South African Power Cord (2 conductor) RoHS
Datasheet
Technical Specifications
Condor Electronics, Inc.
Product Category
AC Power Cords
Product Number
IEC(2W)-IND CORDSET
Product Name
AC Power Cords
Cord Color
Black
Approvals
RoHS
Number of Conductors
2
Male End Type
BS 546
Unlock Full Specs
to access all available technical data
Similar Products
Linemaster Switch Corporation
Cordset
SF-536-P
Specs
Number of Conductors
3
View Details
2
suppliers
Interpower
North American Non-polarized Cordset
86222105
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
2; 2
View Details
Qualtek Electronics Corp.
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
364002-D06
Specs
Cord Color
Gray
Approvals
CEE
Number of Conductors
3
View Details
Pelonis Technologies, Inc.
24" 90 Degree Power Cord (plug to wall plug)
FPC-90-24P
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details