Condor Electronics, Inc. Power Cables CA206-8FT-18AWG-SR-S/T

Description
Black Single Ended 8ft 18AWG Cable Assembly With 2.5 X5.5x 11mm Plug And Strain Relief With Stripped And Tinned Leads
Datasheet
Description
Black Single Ended 8ft 18AWG Cable Assembly With 2.5 X5.5x 11mm Plug And Strain Relief With Stripped And Tinned Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cables - CA206-8FT-18AWG-SR-S/T - Condor Electronics, Inc.
San Jose, CA, USA
Power Cables
CA206-8FT-18AWG-SR-S/T
Power Cables CA206-8FT-18AWG-SR-S/T
Black Single Ended 8ft 18AWG Cable Assembly With 2.5 X5.5x 11mm Plug And Strain Relief With Stripped And Tinned Leads

Black Single Ended 8ft 18AWG Cable Assembly With 2.5 X5.5x 11mm Plug And Strain Relief With Stripped And Tinned Leads

Datasheet
 - CA206-8FT-18AWG-SR-S/T - Condor Electronics, Inc.
San Jose, CA, USA
CA206-8FT-18AWG-SR-S/T
CA206-8FT-18AWG-SR-S/T
Black Single Ended 8ft 18AWG Cable Assembly With 2.5 X5.5x 11mm Plug And Strain Relief With Stripped And Tinned Leads

Black Single Ended 8ft 18AWG Cable Assembly With 2.5 X5.5x 11mm Plug And Strain Relief With Stripped And Tinned Leads

Datasheet

Technical Specifications

  Condor Electronics, Inc.
Product Category Cable Assemblies
Product Number CA206-8FT-18AWG-SR-S/T
Product Name Power Cables
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details