Description
Product Name: Pneumatic Diaphragm Actuator
Type: Spring return diaphragm
Action: Reverse acting or direct acting
Supply air pressure: 260 to 800 kPa
Air connection: 1/4 NPT or 3/8 NPT
Optional accessories: Positioner, Pressure regulator with filter, Limit switch, Solenoid valve, Handwheel, etc,
I. APPLICATION AREA
The multi-spring diaphragm pneumatic actuators are applied for the modulating operation of control valves in industrial automatic systems. There are three following design options for the actuator:
– direct action (air – advances the steam)
– reverse action (air – retracts the steam)
– direct action, handwheel
– reverse action, handwheel
II. FEATURES
· Completely reversible action, option to change spring range w/o extra parts.
· Rigid structure of cast yoke.
· Wide range of the available forces.
· Linear relationship between rod displacement and control pressure as a result of using membranes with constant active area.
· Various ranges of spring pressures due to the changeability of spring number and /or dislocation of distance fencers.
· Capability of the actuator to incorporate side-mounted handwheel, pneumatic or electro-pneumatic positioners, limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers.
· High strength of diaphragms, springs, and packings.
· Small size and weight.
(a)Direct-acting Pneumatic Diaphragm Actuator(PZMA)
direct acting diaphragm pneumatic actuator
1. Up diaphragm castings 2. Diaphragm
3. Diaphragm plate 4. Spring
5. Down diaphragm castings 6. Actuator stem
7. Yoke 8. Adjust nut
9. Travel indicator
(b)Reverse-acting Pneumatic Diaphragm Actuator(PZMB)
reverse acting diaphragm pneumatic actuator
1. Up diaphragm castings 2. Diaphragm
3. Diaphragm plate 4. Spring
5. Down diaphragm castings 6. Actuator stem
7. Yoke 8. Adjust nut
9.Travel indicator
The Ultimate Guide to Electric Actuators for Valves
| Shanghai Thinktank Process Management Co., Ltd | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Name | Pneumatic Diaphragm Actuator |
| Actuator Type | Diaphragm |