Conant Controls, Inc. Control Selector Valve with Stainless Steel Rotor CBR2TSL012SD

Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.
Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Suppliers

Company
Product
Description
Supplier Links
Control Selector Valve with Stainless Steel Rotor - CBR2TSL012SD - Conant Controls, Inc.
Woburn, MA, USA
Control Selector Valve with Stainless Steel Rotor
CBR2TSL012SD
Control Selector Valve with Stainless Steel Rotor CBR2TSL012SD
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number CBR2TSL012SD
Product Name Control Selector Valve with Stainless Steel Rotor
Valve Type Control Valve; Diverter; Selector - Bar Stock Body
Primary Material Brass / Bronze
Media Chemical
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details