Conant Controls, Inc. Control Selector Valve with Stainless Steel Rotor CBR2TSL010SD

Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.
Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Suppliers

Company
Product
Description
Supplier Links
Control Selector Valve with Stainless Steel Rotor - CBR2TSL010SD - Conant Controls, Inc.
Woburn, MA, USA
Control Selector Valve with Stainless Steel Rotor
CBR2TSL010SD
Control Selector Valve with Stainless Steel Rotor CBR2TSL010SD
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number CBR2TSL010SD
Product Name Control Selector Valve with Stainless Steel Rotor
Valve Type Control Valve; Diverter; Selector - Bar Stock Body
Primary Material Brass / Bronze
Media Chemical
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details