Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.
| Conant Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | CAL2TSL010SD |
| Product Name | Control Selector Valve with Stainless Steel Rotor |
| Valve Type | Control Valve; Diverter; Selector - Bar Stock Body |
| Primary Material | Aluminum |
| Media | Chemical |
| Valve Size | 0.25 inch (6.35 mm) |