Conant Controls, Inc. Control Selector Valve with Stainless Steel Rotor C5316015

Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.
Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Suppliers

Company
Product
Description
Supplier Links
Control Selector Valve with Stainless Steel Rotor - C5316015 - Conant Controls, Inc.
Woburn, MA, USA
Control Selector Valve with Stainless Steel Rotor
C5316015
Control Selector Valve with Stainless Steel Rotor C5316015
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C5316015
Product Name Control Selector Valve with Stainless Steel Rotor
Valve Type Control Valve; Diverter; Selector - Bar Stock Body
Primary Material Stainless Steel
Media Chemical
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details