Conant Controls, Inc. Control Selector Valve with Stainless Steel Rotor C5316010180D

Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.
Description
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Suppliers

Company
Product
Description
Supplier Links
Control Selector Valve with Stainless Steel Rotor - C5316010180D - Conant Controls, Inc.
Woburn, MA, USA
Control Selector Valve with Stainless Steel Rotor
C5316010180D
Control Selector Valve with Stainless Steel Rotor C5316010180D
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C5316010180D
Product Name Control Selector Valve with Stainless Steel Rotor
Valve Type Control Valve; Diverter; Selector - Bar Stock Body
Primary Material Stainless Steel
Media Chemical
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1231010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details