Conant Controls, Inc. Venting Selector Valve C360B012

Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.
Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Suppliers

Company
Product
Description
Supplier Links
Venting Selector Valve - C360B012 - Conant Controls, Inc.
Woburn, MA, USA
Venting Selector Valve
C360B012
Venting Selector Valve C360B012
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C360B012
Product Name Venting Selector Valve
Valve Type Control Valve; Diverter; Vent Selector
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 163018307 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details