Conant Controls, Inc. Multiport Stack Selector Control Valves C3316S5010

Description
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.
Description
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Suppliers

Company
Product
Description
Supplier Links
Multiport Stack Selector Control Valves - C3316S5010 - Conant Controls, Inc.
Woburn, MA, USA
Multiport Stack Selector Control Valves
C3316S5010
Multiport Stack Selector Control Valves C3316S5010
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C3316S5010
Product Name Multiport Stack Selector Control Valves
Valve Type Control Valve; Diverter; Stack Selector
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details