Conant Controls, Inc. Multiport Stack Selector Control Valves C3316S5007

Description
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.
Description
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Suppliers

Company
Product
Description
Supplier Links
Multiport Stack Selector Control Valves - C3316S5007 - Conant Controls, Inc.
Woburn, MA, USA
Multiport Stack Selector Control Valves
C3316S5007
Multiport Stack Selector Control Valves C3316S5007
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C3316S5007
Product Name Multiport Stack Selector Control Valves
Valve Type Control Valve; Diverter; Stack Selector
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details