Conant Controls, Inc. Venting Selector Valve C180S012

Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.
Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Suppliers

Company
Product
Description
Supplier Links
Venting Selector Valve - C180S012 - Conant Controls, Inc.
Woburn, MA, USA
Venting Selector Valve
C180S012
Venting Selector Valve C180S012
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C180S012
Product Name Venting Selector Valve
Valve Type Control Valve; Diverter; Vent Selector
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
187 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514973 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details