Conant Controls, Inc. Venting Selector Valve C180B010

Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.
Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Suppliers

Company
Product
Description
Supplier Links
Venting Selector Valve - C180B010 - Conant Controls, Inc.
Woburn, MA, USA
Venting Selector Valve
C180B010
Venting Selector Valve C180B010
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C180B010
Product Name Venting Selector Valve
Valve Type Control Valve; Diverter; Vent Selector
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details