Comus International Voltage Indicator, Flashing, Amber; Module Lens Colour Comus RBF40

Description
VOLTAGE INDICATOR, FLASHING, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP68; Power Rating:-; External Height:22mm RoHS Compliant: Yes
Datasheet
Description
VOLTAGE INDICATOR, FLASHING, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP68; Power Rating:-; External Height:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Indicator, Flashing, Amber; Module Lens Colour Comus - 90W2609 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Indicator, Flashing, Amber; Module Lens Colour Comus
90W2609
Voltage Indicator, Flashing, Amber; Module Lens Colour Comus 90W2609
VOLTAGE INDICATOR, FLASHING, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP68; Power Rating:-; External Height:22mm RoHS Compliant: Yes

VOLTAGE INDICATOR, FLASHING, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP68; Power Rating:-; External Height:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 90W2609
Product Name Voltage Indicator, Flashing, Amber; Module Lens Colour Comus
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details