Altech Corp. 22 mm Illum. Metal Selector Switch 2 Pos 2ASL3LB-1-048

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-048 - Altech Corp.
Flemington, NJ, USA
22 mm Illum. Metal Selector Switch 2 Pos
2ASL3LB-1-048
22 mm Illum. Metal Selector Switch 2 Pos 2ASL3LB-1-048
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL3LB-1-048
Product Name 22 mm Illum. Metal Selector Switch 2 Pos
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR8L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers