Comus International Proximity Sensors, Inductive Proximity Switches PIP-F42-022

Description
F42 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 42x25x57.5mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 20mm, unshielded
Description
F42 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 42x25x57.5mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 20mm, unshielded
Datasheet
Datasheet Summary
Powered by GS/AI

The PIP-F42-022 is an inductive proximity sensor featuring a protruding plastic housing with dimensions of 42x25x57.5mm. It operates on a 4-wire connection and supports both PNP output modes with normally open and normally closed configurations. The sensor has a sensing distance of 20mm when unshielded and is designed to detect ferrous metals. It is rated for a power supply of 10-30V DC and has a current output capacity of 200mA. The device is protected against polarity reversal and short circuits, and it has an IP67 rating, making it water-resistant. This sensor is suitable for various applications, including measurement, counting, and RPM measurement in industries such as chemical, paper manufacturing, and light industry.

Datasheet Summary
Powered by GS/AI

The PIP-F42-022 is an inductive proximity sensor featuring a protruding plastic housing with dimensions of 42x25x57.5mm. It operates on a 4-wire connection and supports both PNP output modes with normally open and normally closed configurations. The sensor has a sensing distance of 20mm when unshielded and is designed to detect ferrous metals. It is rated for a power supply of 10-30V DC and has a current output capacity of 200mA. The device is protected against polarity reversal and short circuits, and it has an IP67 rating, making it water-resistant. This sensor is suitable for various applications, including measurement, counting, and RPM measurement in industries such as chemical, paper manufacturing, and light industry.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-F42-022 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-F42-022
Proximity Sensors, Inductive Proximity Switches PIP-F42-022
F42 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 42x25x57.5mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 20mm, unshielded
  • F42 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 42x25x57.5mm
  • Output Mode: PNP NO+NC
  • Connection mode: 4 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-F42-022
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M18B-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Analog Output Inductive Proximity Sensors - S6142 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.7874 inch (0.0 to 20 mm)
View Details
Inductive Proximity Sensors - 5000005403-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details