Comus International Proximity Sensors, Inductive Proximity Switches PIN-T8S-112

Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)
Datasheet
Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T8S-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T8S-112
Proximity Sensors, Inductive Proximity Switches PIN-T8S-112
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)
  • M8 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm, short body
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: NPN NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T8S-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002590-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093353 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers