Comus International Proximity Sensors, Inductive Proximity Switches PIN-T8S-001

Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: shielded (1mm)
Datasheet
Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T8S-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T8S-001
Proximity Sensors, Inductive Proximity Switches PIN-T8S-001
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: shielded (1mm)
  • M8 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm, short body
  • DC 3-wire (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T8S-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005208-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1071861-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details