Comus International Proximity Sensors, Inductive Proximity Switches PIN-T5S-001

Description
M5 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 5mm DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: shielded (1mm)
Datasheet
Description
M5 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 5mm DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T5S-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T5S-001
Proximity Sensors, Inductive Proximity Switches PIN-T5S-001
M5 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 5mm DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: shielded (1mm)
  • M5 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 5mm
  • DC 3-wire (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T5S-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details