Comus International Proximity Sensors, Inductive Proximity Switches PIN-T30S-122

Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
Datasheet
Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T30S-122 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-122
Proximity Sensors, Inductive Proximity Switches PIN-T30S-122
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
  • M30 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: NPN NO+NC
  • Power Supply DC 10-30V
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (15mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T30S-122
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1211ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3245 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details