PIN-T30S-011 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-011
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Power Supply DC 10-30V
Connection mode: 3 wire
Mounting distance: shielded (10mm)
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Power Supply DC 10-30V
Connection mode: 3 wire
Mounting distance: shielded (10mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-011
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NC
Power Supply DC 10-30V
Connection mode: 3 wire
Mounting distance: shielded (10mm)
- M30 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: NPN NC
- Power Supply DC 10-30V
- Connection mode: 3 wire
- Mounting distance: shielded (10mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T30S-011 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Operation Distance
0.1181 inch (3 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Rectangular
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details