Comus International Proximity Sensors, Inductive Proximity Switches PIN-T30S-002

Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: unshielded (15mm)
Datasheet
Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: unshielded (15mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T30S-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-002
Proximity Sensors, Inductive Proximity Switches PIN-T30S-002
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: unshielded (15mm)
  • M30 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: NPN NO
  • Power Supply DC 10-30V
  • Connection mode: 3 wire
  • Mounting distance: unshielded (15mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T30S-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1223LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details