PIN-T30L-201 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T30L-201
Description
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (10mm)
Description
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (10mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T30L-201
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (10mm)
- M30 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: NPN NO
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: shielded (10mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T30L-201 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
78.74 inch (2000 mm)
View Details