PIN-T18L-212 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-212
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (8mm)
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (8mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-212
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NC
Connection mode: 90 Degree Plug-in connector
Mounting distance: unshielded (8mm)
- M18 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: NPN NC
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: unshielded (8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T18L-212 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2362 inch (0.0 to 6 mm)
View Details