Comus International Proximity Sensors, Inductive Proximity Switches PIN-T18L-201

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)
Datasheet
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T18L-201 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-201
Proximity Sensors, Inductive Proximity Switches PIN-T18L-201
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T18L-201
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details