Comus International Proximity Sensors, Inductive Proximity Switches PIN-T18L-122

Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T18L-122 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-122
Proximity Sensors, Inductive Proximity Switches PIN-T18L-122
M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm)
  • M18 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: NPN NO+NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T18L-122
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3150 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details