Comus International Proximity Sensors, Inductive Proximity Switches PIN-T12S-101

Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm)
Datasheet
Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T12S-101 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T12S-101
Proximity Sensors, Inductive Proximity Switches PIN-T12S-101
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm)
  • M12 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T12S-101
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3269 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details