PIN-T12L-121 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T12L-121
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (2mm)
Description
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (2mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T12L-121
M12 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (2mm)
- M12 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- DC Straight Plug-in (10-30V DC)
- Output Mode: NPN NO+NC
- Connection mode: Straight Plug-in connector
- Mounting distance: shielded (2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T12L-121 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Cylindrical
Operation Distance
2.95 to 3.07 inch (75 to 78 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details