Comus International Proximity Sensors, Inductive Proximity Switches PIN-T12L-002

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T12L-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T12L-002
Proximity Sensors, Inductive Proximity Switches PIN-T12L-002
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: NPN NO Connection mode: 3 wire Mounting distance: unshielded (4mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC 3-wire (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T12L-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1184LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details