Comus International Proximity Sensors, Inductive Proximity Switches PIN-S25-021

Description
S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: 8mm, shielded
Datasheet
Description
S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: 8mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S25-021 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S25-021
Proximity Sensors, Inductive Proximity Switches PIN-S25-021
S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: 8mm, shielded
  • S25 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 25x25x39mm
  • Output Mode: NPN NO+NC
  • Connection mode: 4 wire
  • Mounting distance: 8mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S25-021
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A17201LUAA-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular Inductive Sensors - IR17PU5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details